Belden Inc. Hook Up Wire,1000Ft,22Awg,copper,ppo,deep Blue; Jacket Material Belden 39122 0131000

Description
HOOK UP WIRE,1000FT,22AWG,CO PPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,22AWG,CO PPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,22Awg,copper,ppo,deep Blue; Jacket Material Belden - 52T2812 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,22Awg,copper,ppo,deep Blue; Jacket Material Belden
52T2812
Hook Up Wire,1000Ft,22Awg,copper,ppo,deep Blue; Jacket Material Belden 52T2812
HOOK UP WIRE,1000FT,22AWG,CO PPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,22AWG,COPPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2812
Product Name Hook Up Wire,1000Ft,22Awg,copper,ppo,deep Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details