Belden Inc. Hook Up Wire,5000Ft,22Awg,copper,ppo,white; Jacket Material Belden 39122 0095000

Description
HOOK UP WIRE,5000FT,22AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,22AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,22Awg,copper,ppo,white; Jacket Material Belden - 54T8604 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,22Awg,copper,ppo,white; Jacket Material Belden
54T8604
Hook Up Wire,5000Ft,22Awg,copper,ppo,white; Jacket Material Belden 54T8604
HOOK UP WIRE,5000FT,22AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,22AWG,COPPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8604
Product Name Hook Up Wire,5000Ft,22Awg,copper,ppo,white; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - KM12-8GD8GS-2-PU - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61076-2-101
View Details
2 suppliers