Belden Inc. Hook Up Wire,5000Ft,22Awg,copper,ppo,orange; Jacket Material Belden 39122 0035000

Description
HOOK UP WIRE,5000FT,22AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,22AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,22Awg,copper,ppo,orange; Jacket Material Belden - 54T8599 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,22Awg,copper,ppo,orange; Jacket Material Belden
54T8599
Hook Up Wire,5000Ft,22Awg,copper,ppo,orange; Jacket Material Belden 54T8599
HOOK UP WIRE,5000FT,22AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,22AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8599
Product Name Hook Up Wire,5000Ft,22Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6430A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details