Belden Inc. Hook Up Wire,100Ft,22Awg,copper,ppo,orange; Jacket Material Belden 39122 003100

Description
HOOK UP WIRE,100FT,22AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,22AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,22Awg,copper,ppo,orange; Jacket Material Belden - 52T2798 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,22Awg,copper,ppo,orange; Jacket Material Belden
52T2798
Hook Up Wire,100Ft,22Awg,copper,ppo,orange; Jacket Material Belden 52T2798
HOOK UP WIRE,100FT,22AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,22AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2798
Product Name Hook Up Wire,100Ft,22Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details