Belden Inc. Hook Up Wire,100Ft,22Awg,copper,ppo,brown; Jacket Material Belden 39122 001100

Description
HOOK UP WIRE,100FT,22AWG,COP PER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,22AWG,COP PER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,22Awg,copper,ppo,brown; Jacket Material Belden - 52T2794 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,22Awg,copper,ppo,brown; Jacket Material Belden
52T2794
Hook Up Wire,100Ft,22Awg,copper,ppo,brown; Jacket Material Belden 52T2794
HOOK UP WIRE,100FT,22AWG,COP PER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,22AWG,COPPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2794
Product Name Hook Up Wire,100Ft,22Awg,copper,ppo,brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details