Belden Inc. Hook Up Wire,100Ft,20Awg,copper,ppo,deep Blue; Jacket Material Belden 39120 013100

Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,20Awg,copper,ppo,deep Blue; Jacket Material Belden - 52T2792 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,20Awg,copper,ppo,deep Blue; Jacket Material Belden
52T2792
Hook Up Wire,100Ft,20Awg,copper,ppo,deep Blue; Jacket Material Belden 52T2792
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,100FT,20AWG,COPPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2792
Product Name Hook Up Wire,100Ft,20Awg,copper,ppo,deep Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Stability Cables - SW-24-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M8G3-E-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers