Belden Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) 39120 010100

Description
Win Source Part Number: 1174074-39120 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 11028 Conductor Strand: 10/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Oxide (PPO) Jacket (Insulation) Diameter: 0.061" (1.55mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 39120-010-100; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3575-100 Base Product Number: 39120
Request a Quote Datasheet
Description
Win Source Part Number: 1174074-39120 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 11028 Conductor Strand: 10/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Oxide (PPO) Jacket (Insulation) Diameter: 0.061" (1.55mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 39120-010-100; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3575-100 Base Product Number: 39120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1174074-39120 010100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1174074-39120 010100
Win Source Part Number: 1174074-39120 010100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 11028 Conductor Strand: 10/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Oxide (PPO) Jacket (Insulation) Diameter: 0.061" (1.55mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 39120-010-100; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3575-100 Base Product Number: 39120

Win Source Part Number: 1174074-39120 010100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: UL Style 11028
Conductor Strand: 10/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyphenylene Oxide (PPO)
Jacket (Insulation) Diameter: 0.061" (1.55mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.012" (0.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 39120-010-100;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL3575-100
Base Product Number: 39120

Buy Now Datasheet
Hook Up Wire,100Ft,20Awg,copper,ppo,black; Jacket Material Belden - 52T2790 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,20Awg,copper,ppo,black; Jacket Material Belden
52T2790
Hook Up Wire,100Ft,20Awg,copper,ppo,black; Jacket Material Belden 52T2790
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,20AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1174074-39120 010100 52T2790
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire,100Ft,20Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details