Belden Inc. Hook Up Wire,5000Ft,20Awg,copper,ppo,white; Jacket Material Belden 39120 0095000

Description
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,20Awg,copper,ppo,white; Jacket Material Belden - 54T8594 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,20Awg,copper,ppo,white; Jacket Material Belden
54T8594
Hook Up Wire,5000Ft,20Awg,copper,ppo,white; Jacket Material Belden 54T8594
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,20AWG,COPPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8594
Product Name Hook Up Wire,5000Ft,20Awg,copper,ppo,white; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details