Belden Inc. Hook Up Wire,1000Ft,20Awg,copper,ppo,white; Jacket Material Belden 39120 0091000

Description
HOOK UP WIRE,1000FT,20AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,20AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,20Awg,copper,ppo,white; Jacket Material Belden - 52T2789 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,20Awg,copper,ppo,white; Jacket Material Belden
52T2789
Hook Up Wire,1000Ft,20Awg,copper,ppo,white; Jacket Material Belden 52T2789
HOOK UP WIRE,1000FT,20AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,1000FT,20AWG,COPPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2789
Product Name Hook Up Wire,1000Ft,20Awg,copper,ppo,white; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details
Cable Assembly - 6091A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details