Belden Inc. Hook Up Wire,100Ft,20Awg,copper,ppo,gray; Jacket Material Belden 39120 008100

Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,20Awg,copper,ppo,gray; Jacket Material Belden - 52T2786 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,20Awg,copper,ppo,gray; Jacket Material Belden
52T2786
Hook Up Wire,100Ft,20Awg,copper,ppo,gray; Jacket Material Belden 52T2786
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE,100FT,20AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2786
Product Name Hook Up Wire,100Ft,20Awg,copper,ppo,gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details