Belden Inc. Hook Up Wire,100Ft,20Awg,copper,ppo,purple; Jacket Material Belden 39120 007100

Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,20Awg,copper,ppo,purple; Jacket Material Belden - 52T2784 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,20Awg,copper,ppo,purple; Jacket Material Belden
52T2784
Hook Up Wire,100Ft,20Awg,copper,ppo,purple; Jacket Material Belden 52T2784
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,100FT,20AWG,COPPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2784
Product Name Hook Up Wire,100Ft,20Awg,copper,ppo,purple; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details