The Hook Up Wire is a 5000-foot length of 20 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications. The wire has a nominal diameter of 0.061 inches and a DC resistance of 9.000 Ohm per 1000 feet at 20°C. It is compliant with multiple standards, including UL AWM Style 11032, and meets EU RoHS directives. This product is particularly suitable for use in electrical panel building, appliance manufacturing, and automotive applications. The dark green color of the wire may be beneficial for color-coded wiring systems.
HOOK UP WIRE,5000FT,20AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54T8591 |
| Product Name | Hook Up Wire,5000Ft,20Awg,copper,ppo,dark Green; Jacket Material Belden |
| Standards / Certifications | RoHS |