Belden Inc. Hook Up Wire,100Ft,20Awg,copper,ppo,dark Green; Jacket Material Belden 39120 005100

Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,20Awg,copper,ppo,dark Green; Jacket Material Belden - 52T2782 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,20Awg,copper,ppo,dark Green; Jacket Material Belden
52T2782
Hook Up Wire,100Ft,20Awg,copper,ppo,dark Green; Jacket Material Belden 52T2782
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,100FT,20AWG,COPPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2782
Product Name Hook Up Wire,100Ft,20Awg,copper,ppo,dark Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details