Belden Inc. Hook Up Wire,5000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden 39120 0045000

Description
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden - 54T8590 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden
54T8590
Hook Up Wire,5000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden 54T8590
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,20AWG,COPPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8590
Product Name Hook Up Wire,5000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details