Belden Inc. Hook Up Wire,1000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden 39120 0041000

Description
HOOK UP WIRE,1000FT,20AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,20AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden - 52T2781 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden
52T2781
Hook Up Wire,1000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden 52T2781
HOOK UP WIRE,1000FT,20AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,20AWG,COPPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2781
Product Name Hook Up Wire,1000Ft,20Awg,copper,ppo,yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details