Belden Inc. Hook Up Wire,5000Ft,20Awg,copper,ppo,orange; Jacket Material Belden 39120 0035000

Description
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,20Awg,copper,ppo,orange; Jacket Material Belden - 54T8589 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,20Awg,copper,ppo,orange; Jacket Material Belden
54T8589
Hook Up Wire,5000Ft,20Awg,copper,ppo,orange; Jacket Material Belden 54T8589
HOOK UP WIRE,5000FT,20AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,20AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8589
Product Name Hook Up Wire,5000Ft,20Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details