Belden Inc. Hook Up Wire,100Ft,20Awg,copper,ppo,orange; Jacket Material Belden 39120 003100

Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,20Awg,copper,ppo,orange; Jacket Material Belden - 52T2778 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,20Awg,copper,ppo,orange; Jacket Material Belden
52T2778
Hook Up Wire,100Ft,20Awg,copper,ppo,orange; Jacket Material Belden 52T2778
HOOK UP WIRE,100FT,20AWG,COP PER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,20AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2778
Product Name Hook Up Wire,100Ft,20Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details