HOOK UP WIRE,1000FT,20AWG,CO
PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
HOOK UP WIRE,1000FT,20AWG,COPPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes