Belden Inc. Hook Up Wire,100Ft,18Awg,copper,ppo,black; Jacket Material Belden 39118 010100

Description
HOOK UP WIRE,100FT,18AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,18AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,18Awg,copper,ppo,black; Jacket Material Belden - 52T2770 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,18Awg,copper,ppo,black; Jacket Material Belden
52T2770
Hook Up Wire,100Ft,18Awg,copper,ppo,black; Jacket Material Belden 52T2770
HOOK UP WIRE,100FT,18AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,18AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2770
Product Name Hook Up Wire,100Ft,18Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details