Belden Inc. Hook Up Wire,5000Ft,18Awg,copper,ppo,gray; Jacket Material Belden 39118 0085000

Description
HOOK UP WIRE,5000FT,18AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,18AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,18Awg,copper,ppo,gray; Jacket Material Belden - 54T8583 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,18Awg,copper,ppo,gray; Jacket Material Belden
54T8583
Hook Up Wire,5000Ft,18Awg,copper,ppo,gray; Jacket Material Belden 54T8583
HOOK UP WIRE,5000FT,18AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,18AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8583
Product Name Hook Up Wire,5000Ft,18Awg,copper,ppo,gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBC-M9W5-K-2-N-LE3 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers