The Hook Up Wire is a 5000-foot length of 18 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications, including internal wiring of equipment and electrical panel building. The wire has a nominal diameter of 0.069 inches and a DC resistance of 6.500 Ohms per 1000 feet at 20°C. It is compliant with multiple standards, including UL AWM 11028, and meets EU RoHS directives. The wire is halogen-free and has a maximum recommended current of 20 amps when used in free air at 30°C ambient temperature. The product is available in a purple jacket color.
HOOK UP WIRE,5000FT,18AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54T8582 |
| Product Name | Hook Up Wire,5000Ft,18Awg,copper,ppo,purple; Jacket Material Belden |
| Standards / Certifications | RoHS |