Belden Inc. Hook Up Wire,100Ft,18Awg,copper,ppo,red; Jacket Material Belden 39118 002100

Description
HOOK UP WIRE,100FT,18AWG,COP PER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,18AWG,COP PER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,18Awg,copper,ppo,red; Jacket Material Belden - 52T2756 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,18Awg,copper,ppo,red; Jacket Material Belden
52T2756
Hook Up Wire,100Ft,18Awg,copper,ppo,red; Jacket Material Belden 52T2756
HOOK UP WIRE,100FT,18AWG,COP PER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE,100FT,18AWG,COPPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2756
Product Name Hook Up Wire,100Ft,18Awg,copper,ppo,red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details