Belden Inc. Hook Up Wire,5000Ft,16Awg,copper,ppo,green/yellow; Jacket Material Belden 39116 1895000

Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,16Awg,copper,ppo,green/yellow; Jacket Material Belden - 54T8576 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,16Awg,copper,ppo,green/yellow; Jacket Material Belden
54T8576
Hook Up Wire,5000Ft,16Awg,copper,ppo,green/yellow; Jacket Material Belden 54T8576
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,16AWG,COPPER,PPO,GREEN/YELLOW; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8576
Product Name Hook Up Wire,5000Ft,16Awg,copper,ppo,green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details