Belden Inc. Hook Up Wire,1000Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden 39116 0131000

Description
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden - 52T2751 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden
52T2751
Hook Up Wire,1000Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden 52T2751
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,16AWG,COPPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2751
Product Name Hook Up Wire,1000Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers