Belden Inc. Hook Up Wire,100Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden 39116 013100

Description
HOOK UP WIRE,100FT,16AWG,COP PER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,16AWG,COP PER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden - 52T2750 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden
52T2750
Hook Up Wire,100Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden 52T2750
HOOK UP WIRE,100FT,16AWG,COP PER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,100FT,16AWG,COPPER,PPO,DEEP BLUE; Jacket Material:PPO; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2750
Product Name Hook Up Wire,100Ft,16Awg,copper,ppo,deep Blue; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details