Belden Inc. Hook Up Wire,5000Ft,16Awg,copper,ppo,black; Jacket Material Belden 39116 0105000

Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,16Awg,copper,ppo,black; Jacket Material Belden - 54T8574 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,16Awg,copper,ppo,black; Jacket Material Belden
54T8574
Hook Up Wire,5000Ft,16Awg,copper,ppo,black; Jacket Material Belden 54T8574
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,16AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8574
Product Name Hook Up Wire,5000Ft,16Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details