Belden Inc. Hook Up Wire,1000Ft,16Awg,copper,ppo,white; Jacket Material Belden 39116 0091000

Description
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,16Awg,copper,ppo,white; Jacket Material Belden - 52T2747 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,16Awg,copper,ppo,white; Jacket Material Belden
52T2747
Hook Up Wire,1000Ft,16Awg,copper,ppo,white; Jacket Material Belden 52T2747
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,1000FT,16AWG,COPPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2747
Product Name Hook Up Wire,1000Ft,16Awg,copper,ppo,white; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24292-MM24LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-T1G8-E-20-Q7N-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details