Belden Inc. Hook Up Wire,5000Ft,16Awg,copper,ppo,gray; Jacket Material Belden 39116 0085000

Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,16Awg,copper,ppo,gray; Jacket Material Belden - 54T8572 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,16Awg,copper,ppo,gray; Jacket Material Belden
54T8572
Hook Up Wire,5000Ft,16Awg,copper,ppo,gray; Jacket Material Belden 54T8572
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,16AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8572
Product Name Hook Up Wire,5000Ft,16Awg,copper,ppo,gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details