The Hook Up Wire is a 1000-foot length of 16 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications. The wire is compliant with multiple standards, including UL AWM Style 11034, and meets EU RoHS directives. It has a nominal diameter of 0.083 inches and a DC resistance of 3.700 Ohm per 1000 feet at 20°C. This wire is designed for use in environments such as electrical panels, appliances, and automotive applications. The bulk weight is approximately 11 pounds per 1000 feet.
HOOK UP WIRE,1000FT,16AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52T2745 |
| Product Name | Hook Up Wire,1000Ft,16Awg,copper,ppo,gray; Jacket Material Belden |
| Standards / Certifications | RoHS |