Belden Inc. Hook Up Wire,5000Ft,16Awg,copper,ppo,purple; Jacket Material Belden 39116 0075000

Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,16Awg,copper,ppo,purple; Jacket Material Belden - 54T8571 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,16Awg,copper,ppo,purple; Jacket Material Belden
54T8571
Hook Up Wire,5000Ft,16Awg,copper,ppo,purple; Jacket Material Belden 54T8571
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,16AWG,COPPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8571
Product Name Hook Up Wire,5000Ft,16Awg,copper,ppo,purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details