Belden Inc. Hook Up Wire,1000Ft,16Awg,copper,ppo,yellow; Jacket Material Belden 39116 0041000

Description
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,16Awg,copper,ppo,yellow; Jacket Material Belden - 52T2739 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,16Awg,copper,ppo,yellow; Jacket Material Belden
52T2739
Hook Up Wire,1000Ft,16Awg,copper,ppo,yellow; Jacket Material Belden 52T2739
HOOK UP WIRE,1000FT,16AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,16AWG,COPPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2739
Product Name Hook Up Wire,1000Ft,16Awg,copper,ppo,yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details