Belden Inc. Hook Up Wire,5000Ft,16Awg,copper,ppo,orange; Jacket Material Belden 39116 0035000

Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,16Awg,copper,ppo,orange; Jacket Material Belden - 54T8568 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,16Awg,copper,ppo,orange; Jacket Material Belden
54T8568
Hook Up Wire,5000Ft,16Awg,copper,ppo,orange; Jacket Material Belden 54T8568
HOOK UP WIRE,5000FT,16AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,16AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8568
Product Name Hook Up Wire,5000Ft,16Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details