Manufacturer: Belden Inc.
Win Source Part Number: 922597-39116 0015000
Operating Temperature Range: -40°C ~ 105°C
Features: 16 AWG Hook-Up Wire 26/30 Brown 600V 5000' (1524.0m)
Package: Spool
Family Name: 39116
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 922597-39116 0015000 |
| Product Name | Unclassified - 39116 0015000 |