Belden Inc. Hook Up Wire,100Ft,14Awg,copper,ppo,green/yellow; Jacket Material Belden 39114 189100

Description
HOOK UP WIRE,100FT,14AWG,COP PER,PPO,GREEN/YELLOW ; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,14AWG,COP PER,PPO,GREEN/YELLOW ; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,14Awg,copper,ppo,green/yellow; Jacket Material Belden - 52T2730 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,14Awg,copper,ppo,green/yellow; Jacket Material Belden
52T2730
Hook Up Wire,100Ft,14Awg,copper,ppo,green/yellow; Jacket Material Belden 52T2730
HOOK UP WIRE,100FT,14AWG,COP PER,PPO,GREEN/YELLOW ; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,100FT,14AWG,COPPER,PPO,GREEN/YELLOW; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2730
Product Name Hook Up Wire,100Ft,14Awg,copper,ppo,green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details