Belden Inc. Hook Up Wire,100Ft,14Awg,copper,ppo,gray; Jacket Material Belden 39114 008100

Description
HOOK UP WIRE,100FT,14AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,14AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,14Awg,copper,ppo,gray; Jacket Material Belden - 52T2722 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,14Awg,copper,ppo,gray; Jacket Material Belden
52T2722
Hook Up Wire,100Ft,14Awg,copper,ppo,gray; Jacket Material Belden 52T2722
HOOK UP WIRE,100FT,14AWG,COP PER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE,100FT,14AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2722
Product Name Hook Up Wire,100Ft,14Awg,copper,ppo,gray; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details