Belden Inc. Hook Up Wire,5000Ft,14Awg,copper,ppo,yellow; Jacket Material Belden 39114 0045000

Description
HOOK UP WIRE,5000FT,14AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,14AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,14Awg,copper,ppo,yellow; Jacket Material Belden - 54T8558 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,14Awg,copper,ppo,yellow; Jacket Material Belden
54T8558
Hook Up Wire,5000Ft,14Awg,copper,ppo,yellow; Jacket Material Belden 54T8558
HOOK UP WIRE,5000FT,14AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,14AWG,COPPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8558
Product Name Hook Up Wire,5000Ft,14Awg,copper,ppo,yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details