Belden Inc. Hook Up Wire,5000Ft,12Awg,copper,ppo,green/yellow; Jacket Material Belden 39112 1895000

Description
HOOK UP WIRE,5000FT,12AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,12AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,12Awg,copper,ppo,green/yellow; Jacket Material Belden - 54T8554 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,12Awg,copper,ppo,green/yellow; Jacket Material Belden
54T8554
Hook Up Wire,5000Ft,12Awg,copper,ppo,green/yellow; Jacket Material Belden 54T8554
HOOK UP WIRE,5000FT,12AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,12AWG,COPPER,PPO,GREEN/YELLOW; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8554
Product Name Hook Up Wire,5000Ft,12Awg,copper,ppo,green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details