Belden Inc. Hook Up Wire,100Ft,12Awg,copper,ppo,black; Jacket Material Belden 39112 010100

Description
HOOK UP WIRE,100FT,12AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,12AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,12Awg,copper,ppo,black; Jacket Material Belden - 52T2704 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,12Awg,copper,ppo,black; Jacket Material Belden
52T2704
Hook Up Wire,100Ft,12Awg,copper,ppo,black; Jacket Material Belden 52T2704
HOOK UP WIRE,100FT,12AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,12AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2704
Product Name Hook Up Wire,100Ft,12Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details