The Hook Up Wire is a 5000-foot length of 12 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical applications, including internal wiring of electronic and electrical equipment. The wire has a nominal diameter of 0.111 inches and a DC resistance of 1.500 Ohm per 1000 feet at 20°C. It is compliant with multiple standards, including UL AWM 11028, and is halogen-free. This product is appropriate for use in environments such as electrical panel building, appliance manufacturing, and automotive applications. The wire is available in a purple color and is part of a series that includes various other colors and lengths.
HOOK UP WIRE,5000FT,12AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54T8549 |
| Product Name | Hook Up Wire,5000Ft,12Awg,copper,ppo,purple; Jacket Material Belden |
| Standards / Certifications | RoHS |