Belden Inc. Hook Up Wire,5000Ft,12Awg,copper,ppo,orange; Jacket Material Belden 39112 0035000

Description
HOOK UP WIRE,5000FT,12AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,12AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,12Awg,copper,ppo,orange; Jacket Material Belden - 54T8546 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,12Awg,copper,ppo,orange; Jacket Material Belden
54T8546
Hook Up Wire,5000Ft,12Awg,copper,ppo,orange; Jacket Material Belden 54T8546
HOOK UP WIRE,5000FT,12AWG,CO PPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,12AWG,COPPER,PPO,ORANGE; Jacket Material:PPO; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8546
Product Name Hook Up Wire,5000Ft,12Awg,copper,ppo,orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details