Belden Inc. Hook Up Wire,100Ft,12Awg,copper,ppo,red; Jacket Material Belden 39112 002100

Description
HOOK UP WIRE,100FT,12AWG,COP PER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,12AWG,COP PER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,12Awg,copper,ppo,red; Jacket Material Belden - 52T2690 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,12Awg,copper,ppo,red; Jacket Material Belden
52T2690
Hook Up Wire,100Ft,12Awg,copper,ppo,red; Jacket Material Belden 52T2690
HOOK UP WIRE,100FT,12AWG,COP PER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE,100FT,12AWG,COPPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2690
Product Name Hook Up Wire,100Ft,12Awg,copper,ppo,red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details