The Hook Up Wire is a 5000-foot length of 10 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications, including internal wiring of equipment and electrical panel building. The wire has a nominal diameter of 0.134 inches and a DC resistance of 1.000 Ohm per 1000 feet at 20°C. It is compliant with multiple standards, including UL AWM Style 11028, and meets EU RoHS directives. The wire is halogen-free and has a maximum recommended current of 67 amps when used in free air at 30°C ambient temperature. The jacket color is green/yellow, which can aid in identification during installation.
HOOK UP WIRE,5000FT,10AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54T8543 |
| Product Name | Hook Up Wire,5000Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden |
| Standards / Certifications | RoHS |