Belden Inc. Hook Up Wire,1000Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden 39110 1891000

Description
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden - 52T2687 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden
52T2687
Hook Up Wire,1000Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden 52T2687
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,GREEN/YELLO W; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,10AWG,COPPER,PPO,GREEN/YELLOW; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2687
Product Name Hook Up Wire,1000Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details