Belden Inc. Hook Up Wire,100Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden 39110 189100

Description
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,GREEN/YELLOW ; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,GREEN/YELLOW ; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden - 52T2686 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden
52T2686
Hook Up Wire,100Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden 52T2686
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,GREEN/YELLOW ; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,100FT,10AWG,COPPER,PPO,GREEN/YELLOW; Jacket Material:PPO; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2686
Product Name Hook Up Wire,100Ft,10Awg,copper,ppo,green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details