Belden Inc. Hook Up Wire,5000Ft,10Awg,copper,ppo,black; Jacket Material Belden 39110 0105000

Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,10Awg,copper,ppo,black; Jacket Material Belden - 54T8541 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,10Awg,copper,ppo,black; Jacket Material Belden
54T8541
Hook Up Wire,5000Ft,10Awg,copper,ppo,black; Jacket Material Belden 54T8541
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,10AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8541
Product Name Hook Up Wire,5000Ft,10Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details