Belden Inc. Hook Up Wire,100Ft,10Awg,copper,ppo,black; Jacket Material Belden 39110 010100

Description
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,10Awg,copper,ppo,black; Jacket Material Belden - 52T2682 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,10Awg,copper,ppo,black; Jacket Material Belden
52T2682
Hook Up Wire,100Ft,10Awg,copper,ppo,black; Jacket Material Belden 52T2682
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,10AWG,COPPER,PPO,BLACK; Jacket Material:PPO; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2682
Product Name Hook Up Wire,100Ft,10Awg,copper,ppo,black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details