Belden Inc. Hook Up Wire,100Ft,10Awg,copper,ppo,white; Jacket Material Belden 39110 009100

Description
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,100Ft,10Awg,copper,ppo,white; Jacket Material Belden - 52T2680 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,100Ft,10Awg,copper,ppo,white; Jacket Material Belden
52T2680
Hook Up Wire,100Ft,10Awg,copper,ppo,white; Jacket Material Belden 52T2680
HOOK UP WIRE,100FT,10AWG,COP PER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,100FT,10AWG,COPPER,PPO,WHITE; Jacket Material:PPO; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2680
Product Name Hook Up Wire,100Ft,10Awg,copper,ppo,white; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details