Belden Inc. Hook Up Wire,5000Ft,10Awg,copper,ppo,purple; Jacket Material Belden 39110 0075000

Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,10Awg,copper,ppo,purple; Jacket Material Belden - 54T8538 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,10Awg,copper,ppo,purple; Jacket Material Belden
54T8538
Hook Up Wire,5000Ft,10Awg,copper,ppo,purple; Jacket Material Belden 54T8538
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,10AWG,COPPER,PPO,PURPLE; Jacket Material:PPO; Jacket Color:Purple; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8538
Product Name Hook Up Wire,5000Ft,10Awg,copper,ppo,purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details