Belden Inc. Hook Up Wire,5000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden 39110 0055000

Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden - 54T8537 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden
54T8537
Hook Up Wire,5000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden 54T8537
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,5000FT,10AWG,COPPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8537
Product Name Hook Up Wire,5000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details