Belden Inc. Hook Up Wire,1000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden 39110 0051000

Description
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden - 52T2675 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden
52T2675
Hook Up Wire,1000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden 52T2675
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,10AWG,COPPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2675
Product Name Hook Up Wire,1000Ft,10Awg,copper,ppo,dark Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type HF plug connector
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details